The SFH6136-X017 is a high-speed optocoupler with a transistor output, designed for signal transmission between electrically isolated circuits up to 1 MBd and 2 MHz bandwidth. It features a DIP-8 package with surface mount gull-wing leads, sized 10.16 mm x 7.62 mm, and offers 5300 Vrms isolation. The device includes an open-collector output with external base access, TTL compatibility, and high common mode transient immunity of 1000 V/μs. It meets UL, cUL, and CQC safety certifications and is rated for ambient temperatures from -55 °C to 100 °C. The part is supplied in tape and reel packaging, as indicated by the 'T' suffix in its full part number.
Manufacturer: Vishay
Win Source Part Number: 933298-SFH6136-X017
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD
Package: 8-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: SFH6136
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 933298-SFH6136-X017 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - SFH6136-X017 |
| Package Type | SOT3; 8-SMD |