Vishay Intertechnology, Inc. SMD 5300V Logic IC SFH6136-X007

Description
Logic IC Output Optocoupler, 1-Element, 5300V Isolation, 1MBps, ROHS COMPLIANT, SMD, 8 PIN Product overview: SFH6136-X007 from Vishay is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5300V, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6136-X007 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Logic IC Output Optocoupler, 1-Element, 5300V Isolation, 1MBps, ROHS COMPLIANT, SMD, 8 PIN Product overview: SFH6136-X007 from Vishay is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5300V, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6136-X007 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5300V Logic IC
902-SFH6136-X007
SMD 5300V Logic IC 902-SFH6136-X007
Logic IC Output Optocoupler, 1-Element, 5300V Isolation, 1MBps, ROHS COMPLIANT, SMD, 8 PIN Product overview: SFH6136-X007 from Vishay is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5300V, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6136-X007 can be used for catalog matching and distributor lookup.

Logic IC Output Optocoupler, 1-Element, 5300V Isolation, 1MBps, ROHS COMPLIANT, SMD, 8 PIN Product overview: SFH6136-X007 from Vishay is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5300V, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6136-X007 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 902-SFH6136-X007
Product Name SMD 5300V Logic IC
Power Dissipation 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS21AE/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
8-input NAND gate - 74AHC30GU12X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT1174-1 SOT1174-1
View Details
7 suppliers
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 4068BE - 161902-4068BE - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND/AND Gate
Supply Voltage 3 V ~ 18 V
Output Type Single-Ended
View Details
2 suppliers
Inverters ICs - 8228672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details