The SFH6136-X007 is an optocoupler with a surface mount, gull wing DIP configuration and standoff, compliant with IEC 60950 and DIN VDE 0805/05 90 for reinforced insulation up to 400 V RMS or DC. It features a creepage and clearance distance greater than 8 mm, operates within an IEC climatic category of 55/100/21, and has a maximum operating insulation voltage of 890 V peak. The device supports a package temperature up to 175 °C, a maximum input current of 300 mA at 25 °C, and a power dissipation of 500 mW at 25 °C, with insulation resistance exceeding 10^9 Ω. Partial discharge is limited to less than 5 pC under test conditions. The part meets safety standards per DIN EN 60747-5-5 (VDE 0884).
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 794144-SFH6136-X007
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.6V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 200ns, 200ns
Family Name: SFH6136
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 25V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 19% @ 16mA
Alternative Parts (Cross-Reference): HCPL-4504-500E; HCPL-4504500; HCPL-4504#300; HCPL-4504#500;
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 794144-SFH6136-X007 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - SFH6136-X007 |
| Package Type | SOT3 |