Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - SFH6135 SFH6135

Description
Manufacturer: Vishay Win Source Part Number: 1095339-SFH6135 Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.6V Input Type: DC Number of Channels: 1 Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-DIP Minimum DC Current Transfer Ratio: 7% @ 16mA Switching Turn-On and Turn-Off Time: 300ns, 300ns Maximum Output Voltage: 25V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095339-SFH6135 Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.6V Input Type: DC Number of Channels: 1 Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-DIP Minimum DC Current Transfer Ratio: 7% @ 16mA Switching Turn-On and Turn-Off Time: 300ns, 300ns Maximum Output Voltage: 25V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - SFH6135 - 1095339-SFH6135 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH6135
1095339-SFH6135
Optoisolators - Transistor, Photovoltaic Output - SFH6135 1095339-SFH6135
Manufacturer: Vishay Win Source Part Number: 1095339-SFH6135 Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.6V Input Type: DC Number of Channels: 1 Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-DIP Minimum DC Current Transfer Ratio: 7% @ 16mA Switching Turn-On and Turn-Off Time: 300ns, 300ns Maximum Output Voltage: 25V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095339-SFH6135
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.6V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-DIP
Minimum DC Current Transfer Ratio: 7% @ 16mA
Switching Turn-On and Turn-Off Time: 300ns, 300ns
Maximum Output Voltage: 25V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1095339-SFH6135
Product Name Optoisolators - Transistor, Photovoltaic Output - SFH6135
Package Type SOT3; 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5401RLRMG - 906274-2N5401RLRMG - Win Source Electronics
Specs
Polarity PNP
Package Type TO-92; SOT3; TO-92 (TO-226)
View Details
Transistor - 127652984 - Radwell International
Fuji Electric Corp. of America
View Details
60 V, N-channel Trench MOSFET - 2N7002AK-QR - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers