The SFH6106-3 is an SMD-4 packaged optocoupler with a GaAs infrared emitter and silicon phototransistor detector, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation voltage, a collector-emitter voltage rating of 70 V, and a forward current limit of 60 mA. The device has a current transfer ratio (CTR) range of 100% to 200% at I_F = 10 mA and V_CE = 5 V, and a collector-emitter saturation voltage of 0.25 V to 0.4 V under specified conditions. It meets agency approvals for UL, cUL, BSI, FIMKO, and CQC, and complies with IEC 60950 for reinforced insulation. Creepage and clearance distances are ≥ 7 mm, with insulation thickness ≥ 0.4 mm. The part operates within a temperature range of -55 °C to 100 °C and has low coupling capacitance of 0.4 pF at 1 MHz.
Optocoupler, 5.3kV Isolation, 70V VCEO, 60mA IF, 1-Ch, SMD Product overview: SFH6106-3 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6106-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6106-3 |
| Product Name | SMD 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |