Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - SFH608-4 SFH608-4

Description
Manufacturer: Vishay Win Source Part Number: 1095331-SFH608-4 Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 160% @ 1mA Maximum DC Current Transfer Ratio: 320% @ 1mA Switching Turn-On and Turn-Off Time: 8μs, 7.5μs Rise and Fall Time: 5μs, 7μs Maximum Output Voltage: 55V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095331-SFH608-4 Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 160% @ 1mA Maximum DC Current Transfer Ratio: 320% @ 1mA Switching Turn-On and Turn-Off Time: 8μs, 7.5μs Rise and Fall Time: 5μs, 7μs Maximum Output Voltage: 55V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - SFH608-4 - 1095331-SFH608-4 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH608-4
1095331-SFH608-4
Optoisolators - Transistor, Photovoltaic Output - SFH608-4 1095331-SFH608-4
Manufacturer: Vishay Win Source Part Number: 1095331-SFH608-4 Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 160% @ 1mA Maximum DC Current Transfer Ratio: 320% @ 1mA Switching Turn-On and Turn-Off Time: 8μs, 7.5μs Rise and Fall Time: 5μs, 7μs Maximum Output Voltage: 55V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095331-SFH608-4
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.1V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 160% @ 1mA
Maximum DC Current Transfer Ratio: 320% @ 1mA
Switching Turn-On and Turn-Off Time: 8μs, 7.5μs
Rise and Fall Time: 5μs, 7μs
Maximum Output Voltage: 55V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH608-4
Transistor Output Optocouplers SFH608-4
Transistor Output Optocouplers Phototransistor Out Single CTR 160-320%

Transistor Output Optocouplers Phototransistor Out Single CTR 160-320%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 1095331-SFH608-4 SFH608-4
Product Name Optoisolators - Transistor, Photovoltaic Output - SFH608-4 Transistor Output Optocouplers
Input DC; DC
Mounting Option 6-DIP
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 309862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 863-SI8231AC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details