Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output SFH608-3X001

Description
Win Source Part Number: 1092450-SFH608-3X001 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 5µs, 7µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 100% @ 1mA Voltage - Output (Max): 55V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 1mA Turn On / Turn Off Time (Typ): 8µs, 7.5µs Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): CNY17-3X001; TCDT1123G; SFH608-3; CNY17-3; CNY17F-3; MOC8104SFH608-3-X001 ; SFH6083X001; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH608
Request a Quote Datasheet
Description
Win Source Part Number: 1092450-SFH608-3X001 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 5µs, 7µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 100% @ 1mA Voltage - Output (Max): 55V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 1mA Turn On / Turn Off Time (Typ): 8µs, 7.5µs Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): CNY17-3X001; TCDT1123G; SFH608-3; CNY17-3; CNY17F-3; MOC8104SFH608-3-X001 ; SFH6083X001; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH608
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1092450-SFH608-3X001 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1092450-SFH608-3X001
Isolators - Optoisolators - Transistor, Photovoltaic Output 1092450-SFH608-3X001
Win Source Part Number: 1092450-SFH608-3X001 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 5µs, 7µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 100% @ 1mA Voltage - Output (Max): 55V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 1mA Turn On / Turn Off Time (Typ): 8µs, 7.5µs Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): CNY17-3X001; TCDT1123G; SFH608-3; CNY17-3; CNY17F-3; MOC8104SFH608-3-X001 ; SFH6083X001; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH608

Win Source Part Number: 1092450-SFH608-3X001
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 2,000
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 5µs, 7µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 100% @ 1mA
Voltage - Output (Max): 55V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 200% @ 1mA
Turn On / Turn Off Time (Typ): 8µs, 7.5µs
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): CNY17-3X001; TCDT1123G; SFH608-3; CNY17-3; CNY17F-3; MOC8104SFH608-3-X001; SFH6083X001;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH608

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1092450-SFH608-3X001
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8237AD-D-IS - 933669-SI8237AD-D-IS - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details