The SFH601 is an optocoupler with a gallium arsenide infrared emitter and a silicon phototransistor detector in a DIP-6 package, designed for signal transmission between electrically isolated circuits. It features a 5000 V RMS isolation voltage, a coupling capacitance of 0.6 pF at 1 MHz, and a current transfer ratio of 160 to 320% for the SFH601-4 variant. The device complies with UL, cUL, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards and meets a creepage and clearance distance of 7 mm for DIP-6 packages. The SFH601-4X016 variant includes an option 6 package modification with a 400 mil spacing and is certified for the same safety ratings as the base series.
OPTOISO 5.3KV TRANS W/BASE 6DIP Product overview: SFH601-4X016 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH601-4X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH601-4X016 |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |