The SFH601-4X009T is an optocoupler with a GaAs infrared emitter and silicon phototransistor output, housed in an SMD-6 package with option 9. It features a current transfer ratio of 160% to 320%, 5000 V RMS isolation voltage, and a coupling capacitance of 0.6 pF. The device supports operating temperatures from -55 °C to +100 °C and meets UL, cUL, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. It has a creepage and clearance distance of at least 7 mm and an insulation thickness of at least 0.4 mm.
OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: SFH601-4X009T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH601-4X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH601-4X009T |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |