The SFH601-1X009T is an optoisolator featuring a GaAs infrared emitting diode optically coupled to a silicon phototransistor, housed in a plastic DIP-6 package. It offers a high current transfer ratio ranging from 40% to 80% at 10 mA input current, with a maximum output current of 50 mA and a collector-emitter voltage rating of 100 V. The device is designed for signal transmission between electrically isolated circuits, making it suitable for applications in telecom, industrial controls, and battery-powered equipment. The optoisolator has an isolation voltage rating of 5300 Vrms, ensuring robust electrical separation. It operates over a wide temperature range from -55°C to +100°C and has a low coupling capacitance of 0.6 pF, which contributes to its high common mode transient immunity. The turn-on and turn-off times are typically 3 µs and 2.3 µs, respectively. The device is compliant with various safety standards, including UL and cUL certifications, and is suitable for use in environments with pollution degree 2. Engineers considering this component should note its suitability for applications requiring reliable isolation and signal integrity in compact designs.
Win Source Part Number: 1243438-SFH601-1X009
Category: Isolators>Optoisolat
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2µs, 2µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 40% @ 10mA
Voltage - Output (Max): 100V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 80% @ 10mA
Turn On / Turn Off Time (Typ): 3µs, 2.3µs
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH601
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1243438-SFH601-1X009T |
| Product Name | Isolators - Optoisolators - Transistor, Photovoltaic Output |
| Analog Channels | 1 # |