Vishay Intertechnology, Inc. Single Diodes SF1200-TR

Description
Diode Standard 1200V 1A Through Hole SOD-57
Request a Quote Datasheet
Description
Diode Standard 1200V 1A Through Hole SOD-57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SF1200-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SF1200-TR-ND
Single Diodes SF1200-TR-ND
Diode Standard 1200V 1A Through Hole SOD-57

Diode Standard 1200V 1A Through Hole SOD-57

Buy Now Datasheet
1.2KV 1A Diode and Rectifier - 280-SF1200-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 1A Diode and Rectifier
280-SF1200-TR
1.2KV 1A Diode and Rectifier 280-SF1200-TR
ULTRA FAST RECOVERY RECTFR 1.2KV 1A 2PIN SOD-57 - Tape and Reel Product overview: SF1200-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF1200-TR can be used for catalog matching and distributor lookup.

ULTRA FAST RECOVERY RECTFR 1.2KV 1A 2PIN SOD-57 - Tape and Reel Product overview: SF1200-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF1200-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281718-SF1200-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281718-SF1200-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281718-SF1200-TR
Win Source Part Number: 1281718-SF1200-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 25,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 3.4 V @ 1 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 5 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: SOD-57, Axial Supplier Device Package: SOD-57 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SF1200

Win Source Part Number: 1281718-SF1200-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 25,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 3.4 V @ 1 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SF1200

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SF1200-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SF1200-TR
Discrete Semiconductor Products - Diodes - Rectifiers SF1200-TR
DIODE GEN PURP 1.2KV 1A SOD57

DIODE GEN PURP 1.2KV 1A SOD57

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SF1200-TR
Rectifiers SF1200-TR
Rectifiers 1.0 Amp 1200 Volt 30 Amp IFSM

Rectifiers 1.0 Amp 1200 Volt 30 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number SF1200-TR-ND 280-SF1200-TR 1281718-SF1200-TR SF1200-TR SF1200-TR
Product Name Single Diodes 1.2KV 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape and Reel SOD-57
RoHS Compliant RoHS
IO 1 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data