Win Source Part Number: 1281937-SD500R40PSC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 6
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 4000 V
Current - Average Rectified (Io): 475A
Voltage - Forward (Vf) (Max) @ If: 1.66 V @ 1000 A
Current - Reverse Leakage @ Vr: 50 mA @ 4000 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: B-8
Supplier Device Package: B-8
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *SD500R40PSC
Base Product Number: SD500
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Diode Gen Purp 4KV 475A B8 Product overview: SD500R40PSC from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KV, 475A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4KV, 475A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD500R40PSC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1281937-SD500R40PSC | 280-SD500R40PSC |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 4KV 475A Diode and Rectifier |
| Diode Type | Standard | |
| VF | 1.66 volts | |
| VR | 4000 volts | |
| IR | 0.0500 mA |