Vishay Precision Group Diode Configuration Vishay SD103C-TR.

Description
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):-; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:15A; Operating Temperature Max:125?C; Diode Case Style:DO-204AH RoHS Compliant: Yes
Description
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):-; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:15A; Operating Temperature Max:125?C; Diode Case Style:DO-204AH RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Vishay - 15AC4239 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Vishay
15AC4239
Diode Configuration Vishay 15AC4239
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):-; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:15A; Operating Temperature Max:125?C; Diode Case Style:DO-204AH RoHS Compliant: Yes

Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):-; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:15A; Operating Temperature Max:125?C; Diode Case Style:DO-204AH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC4239
Product Name Diode Configuration Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6535 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
Bridge Rectifiers - CC1656-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: PH985C6 - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details