Diode Small Signal Schottky 40V 0.03A 2-Pin DO-35 T/R Product overview: SD101C-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101C-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1091975-SD101C-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 15 mA
Current - Reverse Leakage @ Vr: 200 nA @ 30 V
Capacitance @ Vr, F: 2.2pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Alternative Parts (Cross-Reference): BAT81S-TR; SD101A-TAP; BAT82S-TR; 1N5711; 1N6263; 1N5819-TSD101C-TR.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SD101CVSCT,SD101CVST
Base Product Number: SD101
Diode Schottky 40V 30mA (DC) Through Hole DO-35 (DO-204AH)
Diode Schottky 40V 30mA (DC) Through Hole DO-35 (DO-204AH)
SCHOTTKY RECTIFIER, 30mA, 40V DO-35; Diode Configuration:Single
SCHOTTKY RECTIFIER, 30mA, 40V DO-35, FULL REEL; Diode Configuration:Single
DIODE SCHOTTKY 40V 30MA DO35
Schottky Diodes & Rectifiers RECOMMENDED ALT 625-SD101A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-SD101C-TR | 1091975-SD101C-TR | SD101CVSCT-ND | 18M2976 | SD101C-TR | SD101C-TR |
| Product Name | Schottky 40V 0.03A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Rectifier, 30Ma, 40V Do-35; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | DO-204AH, DO-35, Axial | DO-35 | DO-35; DO-35 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 0.0300 amps | |||||
| Tj | -65 C (-85 F) | 125 C (257 F) | 125 C (257 F) | ? to 125 C (? to 257 F) | ||
| VF | 0.9000 volts | 1 volts | 0.9000 volts |