Vishay Intertechnology, Inc. Schottky 0.03A 50V Diode and Rectifier SD101BWS-E3-18

Description
Rectifier Diode, Schottky, 1 Element, 0.03A, 50V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD101BWS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD101BWS-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 0.03A, 50V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD101BWS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD101BWS-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.03A 50V Diode and Rectifier - 2085-SD101BWS-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.03A 50V Diode and Rectifier
2085-SD101BWS-E3-18
Schottky 0.03A 50V Diode and Rectifier 2085-SD101BWS-E3-18
Rectifier Diode, Schottky, 1 Element, 0.03A, 50V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD101BWS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD101BWS-E3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.03A, 50V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD101BWS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD101BWS-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SD101BWS-E3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 30mA (DC) Surface Mount SOD-323

Diode Schottky 50V 30mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 112-SD101BWS-E3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 50V 30MA SOD323

DIODE SCHOTTKY 50V 30MA SOD323

Buy Now Datasheet
Single Diodes - 112-SD101BWS-E3-18CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 50V 30MA SOD323

DIODE SCHOTTKY 50V 30MA SOD323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281867-SD101BWS-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281867-SD101BWS-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281867-SD101BWS-E3-18
Win Source Part Number: 1281867-SD101BWS-E3- 18 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 950 mV @ 15 mA Reverse Recovery Time (trr): 1 ns Current - Reverse Leakage @ Vr: 200 nA @ 40 V Capacitance @ Vr, F: 2.1pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SD101BWS-E3-18,112-S D101BWS-E3-18DKR,112 -SD101BWS-E3-18CT,11 2-SD101BWS-E3-18TR Base Product Number: SD101

Win Source Part Number: 1281867-SD101BWS-E3-18
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 15 mA
Reverse Recovery Time (trr): 1 ns
Current - Reverse Leakage @ Vr: 200 nA @ 40 V
Capacitance @ Vr, F: 2.1pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SD101BWS-E3-18,112-SD101BWS-E3-18DKR,112-SD101BWS-E3-18CT,112-SD101BWS-E3-18TR
Base Product Number: SD101

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD101BWS-E3-18
Schottky Diodes & Rectifiers SD101BWS-E3-18
Schottky Diodes & Rectifiers 30mA 50Volt 2A IFSM

Schottky Diodes & Rectifiers 30mA 50Volt 2A IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD101BWS-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD101BWS-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers SD101BWS-E3-18
DIODE SCHOTTKY 50V 30MA SOD323

DIODE SCHOTTKY 50V 30MA SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 2085-SD101BWS-E3-18 112-SD101BWS-E3-18TR-ND 1281867-SD101BWS-E3-18 SD101BWS-E3-18 SD101BWS-E3-18
Product Name Schottky 0.03A 50V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOD-323; SC-76, SOD-323 SOD-323; SOD-323-2 SOD-323
RoHS Compliant RoHS
IO 0.0300 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data