Infineon Technologies AG Schottky 4V 100MW Diode and Rectifier BAT15099E6433HTMA1

Description
DIODE SCHOTTKY 4V 100MW SOT143-4 Product overview: BAT15099E6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT15099E6433HTM A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 4V 100MW SOT143-4 Product overview: BAT15099E6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT15099E6433HTM A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 4V 100MW Diode and Rectifier - 284-BAT15099E6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 4V 100MW Diode and Rectifier
284-BAT15099E6433HTMA1
Schottky 4V 100MW Diode and Rectifier 284-BAT15099E6433HTMA1
DIODE SCHOTTKY 4V 100MW SOT143-4 Product overview: BAT15099E6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT15099E6433HTM A1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 4V 100MW SOT143-4 Product overview: BAT15099E6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT15099E6433HTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 448-BAT15099E6433HTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 2 Independent 4V 110mA 100mW PG-SOT-143-3D

RF Diode Schottky - 2 Independent 4V 110mA 100mW PG-SOT-143-3D

Buy Now Datasheet
RF Diodes - 448-BAT15099E6433HTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 2 Independent 4V 110mA 100mW PG-SOT-143-3D

RF Diode Schottky - 2 Independent 4V 110mA 100mW PG-SOT-143-3D

Buy Now Datasheet
RFFETs - BAT15099E6433HTMA1 - 863473-BAT15099E6433HTMA1 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - BAT15099E6433HTMA1
863473-BAT15099E6433HTMA1
RFFETs - BAT15099E6433HTMA1 863473-BAT15099E6433HTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 863473-BAT15099E6433 HTMA1 Operating Temperature Range: 150°C (TJ) Features: RF Diode Schottky - 2 Independent 4V PG-SOT-143-3D Package: TO-253-4, TO-253AA Package: Reel - TR Family Name: BAT15099 Categories: Discrete Semiconductor Products Case / Package: PG-SOT-143-3D ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT15099E6433HTMA1TR -ND, BAT 15-099 E6433, 2156-BAT15099E6433HT MA1, BAT 15-099 E6433-ND, SP000010275, 448-BAT15099E6433HTM A1DKR, BAT15099E6433HTMA1TR , 448-BAT15099E6433HTM A1CT, BAT15099E6433XT, 448-BAT15099E6433HTM A1TR

Manufacturer: Infineon Technologies
Win Source Part Number: 863473-BAT15099E6433HTMA1
Operating Temperature Range: 150°C (TJ)
Features: RF Diode Schottky - 2 Independent 4V PG-SOT-143-3D
Package: TO-253-4, TO-253AA
Package: Reel - TR
Family Name: BAT15099
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT-143-3D
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT15099E6433HTMA1TR-ND, BAT 15-099 E6433, 2156-BAT15099E6433HTMA1, BAT 15-099 E6433-ND, SP000010275, 448-BAT15099E6433HTMA1DKR, BAT15099E6433HTMA1TR, 448-BAT15099E6433HTMA1CT, BAT15099E6433XT, 448-BAT15099E6433HTMA1TR

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2613921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2613921
Schottky Diodes & Rectifiers 2613921
Infineon RF Schottky Diode

Infineon RF Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2613922P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2613922P
Schottky Diodes & Rectifiers 2613922P
Infineon RF Schottky Diode

Infineon RF Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2613922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2613922
Schottky Diodes & Rectifiers 2613922
Infineon RF Schottky Diode

Infineon RF Schottky Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - BAT15099E6433HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAT15099E6433HTMA1
Discrete Semiconductor Products - Diodes - RF Diodes BAT15099E6433HTMA1
DIODE SCHOTTKY 4V 100MW SOT143-4

DIODE SCHOTTKY 4V 100MW SOT143-4

Supplier's Site
Rf Schottky Diode, 4V, 0.11A, Sot-143; Diode Configuration Infineon - 68AC4377 - Newark, An Avnet Company
Chicago, IL, United States
Rf Schottky Diode, 4V, 0.11A, Sot-143; Diode Configuration Infineon
68AC4377
Rf Schottky Diode, 4V, 0.11A, Sot-143; Diode Configuration Infineon 68AC4377
RF SCHOTTKY DIODE, 4V, 0.11A, SOT-143; Diode Configuration:Dual Isolated; Reverse Voltage:4V; Forward Current:110mA; Forward Voltage:410mV; Diode Capacitance:0.35pF; Diode Case Style:SOT-143; No. of Pins:4 Pin RoHS Compliant: Yes

RF SCHOTTKY DIODE, 4V, 0.11A, SOT-143; Diode Configuration:Dual Isolated; Reverse Voltage:4V; Forward Current:110mA; Forward Voltage:410mV; Diode Capacitance:0.35pF; Diode Case Style:SOT-143; No. of Pins:4 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers RF Diodes RF Diodes Rectifiers RF Diodes RF Diodes
Product Number 284-BAT15099E6433HTMA1 448-BAT15099E6433HTMA1CT-ND 863473-BAT15099E6433HTMA1 2613921 BAT15099E6433HTMA1 68AC4377
Product Name Schottky 4V 100MW Diode and Rectifier RF Diodes RFFETs - BAT15099E6433HTMA1 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - RF Diodes Rf Schottky Diode, 4V, 0.11A, Sot-143; Diode Configuration Infineon
Package Tape & Reel (TR) TO-253-4, TO-253AA SOT143; PG-SOT-143-3D SOT143; SOT-143 SOT143; PG-SOT-143-3D SOT143; SOT-143
RoHS Compliant RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Configuration Single
Diode Type Schottky Schottky; RF Diode Schottky - 2 Independent 4V PG-SOT-143-3D Schottky
Unlock Full Specs
to access all available technical data