Vishay Precision Group Single Diodes SBYV28-150-E3/54

Description
DIODE GEN PURP 150V 3.5A DO201AD
Request a Quote Datasheet
Description
DIODE GEN PURP 150V 3.5A DO201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SBYV28-150-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 150V 3.5A DO201AD

DIODE GEN PURP 150V 3.5A DO201AD

Buy Now Datasheet
Single Diodes - 112-SBYV28-150-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 150V 3.5A Through Hole DO-201AD

Diode Standard 150V 3.5A Through Hole DO-201AD

Buy Now Datasheet
150V 3.5A Diode and Rectifier - 280-SBYV28-150-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 3.5A Diode and Rectifier
280-SBYV28-150-E3/54
150V 3.5A Diode and Rectifier 280-SBYV28-150-E3/54
DIODE GEN PURP 150V 3.5A DO201AD Product overview: SBYV28-150-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 3.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV28-150-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 150V 3.5A DO201AD Product overview: SBYV28-150-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 3.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV28-150-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281858-SBYV28-150-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281858-SBYV28-150-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281858-SBYV28-150-E3/54
Win Source Part Number: 1281858-SBYV28-150-E 3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,400 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3.5 A Reverse Recovery Time (trr): 20 ns Current - Reverse Leakage @ Vr: 5 µA @ 150 V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SBYV28-150-E3/54 TR,SBYV28-150-E3/54, 112-SBYV28-150-E3/54 DKR,112-SBYV28-150-E 3/54CT Base Product Number: SBYV28

Win Source Part Number: 1281858-SBYV28-150-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,400
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3.5 A
Reverse Recovery Time (trr): 20 ns
Current - Reverse Leakage @ Vr: 5 µA @ 150 V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SBYV28-150-E3/54TR,SBYV28-150-E3/54,112-SBYV28-150-E3/54DKR,112-SBYV28-150-E3/54CT
Base Product Number: SBYV28

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 150 Volt 3.5A 20ns 90 Amp IFSM

Rectifiers 150 Volt 3.5A 20ns 90 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBYV28-150-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBYV28-150-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SBYV28-150-E3/54
DIODE GEN PURP 150V 3.5A DO201AD

DIODE GEN PURP 150V 3.5A DO201AD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 112-SBYV28-150-E3/54CT-ND 280-SBYV28-150-E3/54 1281858-SBYV28-150-E3/54 SBYV28-150-E3/54 SBYV28-150-E3/54
Product Name Single Diodes 150V 3.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel DO-201; DO-201AD
RoHS Compliant RoHS
IO 3.5 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0612 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Schottky barrier double diode - BAT160A,115 - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
6 suppliers