Planar Schottky barrier double diode in a SOT223 (SC73) surface-mounted plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm, with a common anode and two cathodes. It has a reverse voltage rating of 60 V, a forward voltage of up to 850 mV at 2 A and 25 °C, and a reverse current of 8 mA at 60 V and 100 °C. The device is AEC-Q101 qualified and has a junction temperature rating of 150 °C. Thermal resistance from junction to ambient is 100 K/W when mounted on a standard FR4 PCB.
Planar Schottky barrier double diode encapsulated in a SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022136-BAT160A,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 650mV @ 1A
Current - Reverse Leakage @ Vr: 350μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 1A (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-223
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Diode Array 1 Pair Common Anode Schottky 60V 1A (DC) Surface Mount TO-261-4, TO-261AA
Diode Array 1 Pair Common Anode Schottky 60V 1A (DC) Surface Mount TO-261-4, TO-261AA
Diode Array 1 Pair Common Anode Schottky 60V 1A (DC) Surface Mount TO-261-4, TO-261AA
Rectifier Diode, Schottky, 2 Element, 1A, 60V V(RRM), Silicon
DIODE ARR SCHOTT 60V 1A SOT223 Product overview: BAT160A,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT160A,115 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 60V 1A SOT223
| Nexperia B.V. | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | BAT160A,115 | 1022136-BAT160A,115 | 1727-5369-6-ND | BAT160A,115 | 286-BAT160A,115 | BAT160A,115 |
| Product Name | Schottky barrier double diode | Diodes, Rectifiers - Arrays - BAT160A,115 | Diode Arrays | 60V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SOT223; SOT223 SOT223 | SOT-223 | TO-261-4, TO-261AA | SOT223 | Tape & Reel (TR) | SOT223 |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IFSM | 10 amps | |||||
| IR | 3.50E-4 mA | 0.3500 mA | ||||
| VF | 400 to 0.4000 volts | 0.6500 volts | 0.6500 volts |