Vishay Intertechnology, Inc. Single Diodes SBYV28-100-E3/73

Description
Diode Standard 100V 3.5A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 100V 3.5A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBYV28-100-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 3.5A Through Hole DO-201AD

Diode Standard 100V 3.5A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - SBYV28-100-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 3.5A Through Hole DO-201AD

Diode Standard 100V 3.5A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - SBYV28-100-E3/73 - 112624-SBYV28-100-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBYV28-100-E3/73
112624-SBYV28-100-E3/73
Diodes, Rectifiers - Single - SBYV28-100-E3/73 112624-SBYV28-100-E3/73
Manufacturer: Vishay Win Source Part Number: 112624-SBYV28-100-E3 /73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3.5A Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 112624-SBYV28-100-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3.5A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.5 A 100 V Diode and Rectifier - 280-SBYV28-100-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.5 A 100 V Diode and Rectifier
280-SBYV28-100-E3/73
3.5 A 100 V Diode and Rectifier 280-SBYV28-100-E3/73
DIODE 3.5 A, 100 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SBYV28-100-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV28-100-E3/73 can be used for catalog matching and distributor lookup.

DIODE 3.5 A, 100 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SBYV28-100-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV28-100-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBYV28-100-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBYV28-100-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers SBYV28-100-E3/73
DIODE GEN PURP 100V 3.5A DO201AD

DIODE GEN PURP 100V 3.5A DO201AD

Supplier's Site
Single Diodes SBYV28-100-E3/73
DIODE GEN PURP 100V 3.5A DO201AD

DIODE GEN PURP 100V 3.5A DO201AD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number SBYV28-100-E3/73GITB-ND 112624-SBYV28-100-E3/73 280-SBYV28-100-E3/73 SBYV28-100-E3/73 SBYV28-100-E3/73
Product Name Single Diodes Diodes, Rectifiers - Single - SBYV28-100-E3/73 3.5 A 100 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts
VR 100 volts 100 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3957 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
High-voltage switching diode - BAS21GWX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers