Vishay Intertechnology, Inc. Single Diodes SBLB10L30-E3/45

Description
Diode Schottky 30V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 30V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBLB10L30-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBLB10L30-E3/45-ND
Single Diodes SBLB10L30-E3/45-ND
Diode Schottky 30V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 30V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281565-SBLB10L30-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281565-SBLB10L30-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281565-SBLB10L30-E3/45
Win Source Part Number: 1281565-SBLB10L30-E3 /45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 520 mV @ 10 A Current - Reverse Leakage @ Vr: 1 mA @ 30 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SBLB10L30 Product Status: Obsolete

Win Source Part Number: 1281565-SBLB10L30-E3/45
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 520 mV @ 10 A
Current - Reverse Leakage @ Vr: 1 mA @ 30 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SBLB10L30
Product Status: Obsolete

Buy Now Datasheet
Schottky 30V 10A Diode and Rectifier - 280-SBLB10L30-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 10A Diode and Rectifier
280-SBLB10L30-E3/45
Schottky 30V 10A Diode and Rectifier 280-SBLB10L30-E3/45
DIODE SCHOTTKY 30V 10A TO263AB Product overview: SBLB10L30-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLB10L30-E3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 10A TO263AB Product overview: SBLB10L30-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLB10L30-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBLB10L30-E3/45 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBLB10L30-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers SBLB10L30-E3/45
DIODE SCHOTTKY 30V 10A TO263AB

DIODE SCHOTTKY 30V 10A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SBLB10L30-E3/45-ND 1281565-SBLB10L30-E3/45 280-SBLB10L30-E3/45 SBLB10L30-E3/45
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 30V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data