Vishay Intertechnology, Inc. Schottky 25V 10A Diode and Rectifier SBLB10L25HE3_A/P

Description
DIODE SCHOTTKY 25V 10A TO263AB Product overview: SBLB10L25HE3_A/P from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLB10L25HE3_A/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 25V 10A TO263AB Product overview: SBLB10L25HE3_A/P from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLB10L25HE3_A/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 25V 10A Diode and Rectifier - 280-SBLB10L25HE3_A/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 25V 10A Diode and Rectifier
280-SBLB10L25HE3_A/P
Schottky 25V 10A Diode and Rectifier 280-SBLB10L25HE3_A/P
DIODE SCHOTTKY 25V 10A TO263AB Product overview: SBLB10L25HE3_A/P from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLB10L25HE3_A/P can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 25V 10A TO263AB Product overview: SBLB10L25HE3_A/P from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLB10L25HE3_A/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBLB10L25HE3_A/P - 793889-SBLB10L25HE3_A/P - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBLB10L25HE3_A/P
793889-SBLB10L25HE3_A/P
Diodes, Rectifiers - Single - SBLB10L25HE3_A/P 793889-SBLB10L25HE3_A/P
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793889-SBLB10L25HE3_ A/P Series: Automotive, AEC-Q101 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 800μA @ 25V Operating Temperature - Junction: -65°C ~ 150°C Family Name: SBLB10L25 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 460mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 25V Alternative Parts (Cross-Reference): SBG1025L-F; SBG1025L-T; SBG1025L-T-F; SRAS830 RN; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793889-SBLB10L25HE3_A/P
Series: Automotive, AEC-Q101
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 800μA @ 25V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: SBLB10L25
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 460mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 25V
Alternative Parts (Cross-Reference): SBG1025L-F; SBG1025L-T; SBG1025L-T-F; SRAS830 RN;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBLB10L25HE3_A/P - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBLB10L25HE3_A/P
Discrete Semiconductor Products - Diodes - Rectifiers SBLB10L25HE3_A/P
DIODE SCHOTTKY 25V 10A TO263AB

DIODE SCHOTTKY 25V 10A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-SBLB10L25HE3_A/P 793889-SBLB10L25HE3_A/P SBLB10L25HE3_A/P
Product Name Schottky 25V 10A Diode and Rectifier Diodes, Rectifiers - Single - SBLB10L25HE3_A/P Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3FF40 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
100 V, 2 A low leakage current Schottky barrier rectifier - PMEG10020ELRX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123W SOD123W
RoHS Compliant RoHS
View Details
10 suppliers
Diode Arrays - 448-BAS4007WH6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
Package SOT343; SC-82A, SOT-343
View Details
8 suppliers