Nexperia B.V. 100 V, 2 A low leakage current Schottky barrier rectifier PMEG10020ELRX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 100 V Low forward voltage: VF = 770 mV High power capability due to clip-bonding technology Extremely low leakage current IR = 40 nA High temperature Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 100 V Low forward voltage: VF = 770 mV High power capability due to clip-bonding technology Extremely low leakage current IR = 40 nA High temperature Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 V, 2 A low leakage current Schottky barrier rectifier - PMEG10020ELRX - Nexperia B.V.
Nijmegen, Netherlands
100 V, 2 A low leakage current Schottky barrier rectifier
PMEG10020ELRX
100 V, 2 A low leakage current Schottky barrier rectifier PMEG10020ELRX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 100 V Low forward voltage: VF = 770 mV High power capability due to clip-bonding technology Extremely low leakage current IR = 40 nA High temperature Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 2 A
  • Reverse voltage: VR ≤ 100 V
  • Low forward voltage: VF = 770 mV
  • High power capability due to clip-bonding technology
  • Extremely low leakage current IR = 40 nA
  • High temperature Tj ≤ 175 °C

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Single Diodes - 1727-2396-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2396-6-ND
Single Diodes 1727-2396-6-ND
Diode Schottky 100V 2A Surface Mount SOD-123W

Diode Schottky 100V 2A Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1727-2396-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2396-2-ND
Single Diodes 1727-2396-2-ND
Diode Schottky 100V 2A Surface Mount SOD-123W

Diode Schottky 100V 2A Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1727-2396-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2396-1-ND
Single Diodes 1727-2396-1-ND
Diode Schottky 100V 2A Surface Mount SOD-123W

Diode Schottky 100V 2A Surface Mount SOD-123W

Buy Now Datasheet
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-PMEG10020ELRX
Schottky 100V 2A Diode and Rectifier 280-PMEG10020ELRX
100V 2A Schottky Rectifier SOD-123 2-Pin Product overview: PMEG10020ELRX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG10020ELRX can be used for catalog matching and distributor lookup.

100V 2A Schottky Rectifier SOD-123 2-Pin Product overview: PMEG10020ELRX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG10020ELRX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG10020ELRX - 850482-PMEG10020ELRX - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG10020ELRX
850482-PMEG10020ELRX
Diodes, Rectifiers - Single - PMEG10020ELRX 850482-PMEG10020ELRX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 850482-PMEG10020ELRX Series: Automotive, AEC-Q101 Features: Diode 100 V Package: Reel - TR Family Name: PMEG10020 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 934068674115, 568-12695-1, 1727-2396-6, 1727-2396-2, 568-12695-1-ND, 568-12695-2, 1727-2396-1, 568-12695-2-ND, 568-12695-6, 568-12695-6-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 850482-PMEG10020ELRX
Series: Automotive, AEC-Q101
Features: Diode 100 V
Package: Reel - TR
Family Name: PMEG10020
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 934068674115, 568-12695-1, 1727-2396-6, 1727-2396-2, 568-12695-1-ND, 568-12695-2, 1727-2396-1, 568-12695-2-ND, 568-12695-6, 568-12695-6-ND

Buy Now Datasheet
Single Diodes - PMEG10020ELRX - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG10020ELRX
Single Diodes PMEG10020ELRX
DIODE SCHOTTKY 100V 2A SOD123W

DIODE SCHOTTKY 100V 2A SOD123W

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG10020ELRX
Schottky Diodes & Rectifiers PMEG10020ELRX
Schottky Diodes & Rectifiers 2A Schottky Barrier Rectifier

Schottky Diodes & Rectifiers 2A Schottky Barrier Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG10020ELRX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG10020ELRX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG10020ELRX
DIODE SCHOTTKY 100V 2A SOD123W

DIODE SCHOTTKY 100V 2A SOD123W

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - PMEG10020ELRX - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
PMEG10020ELRX
Diodes >> Schottky Barrier Diodes (SBD) PMEG10020ELRX
100V 830mV@2A 2A SOD-123W Schottky Barrier Diodes (SBD) ROHS

100V 830mV@2A 2A SOD-123W Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rect, Single, 175V, Sod-123W; Repetitive Peak Reverse Voltage Nexperia - 68Y7821 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 175V, Sod-123W; Repetitive Peak Reverse Voltage Nexperia
68Y7821
Schottky Rect, Single, 175V, Sod-123W; Repetitive Peak Reverse Voltage Nexperia 68Y7821
SCHOTTKY RECT, SINGLE, 175V, SOD-123W; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage Max:830mV; Forward Surge Current:50A RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 175V, SOD-123W; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage Max:830mV; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number PMEG10020ELRX 1727-2396-6-ND 280-PMEG10020ELRX 850482-PMEG10020ELRX PMEG10020ELRX PMEG10020ELRX PMEG10020ELRX PMEG10020ELRX 68Y7821
Product Name 100 V, 2 A low leakage current Schottky barrier rectifier Single Diodes Schottky 100V 2A Diode and Rectifier Diodes, Rectifiers - Single - PMEG10020ELRX Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Rect, Single, 175V, Sod-123W; Repetitive Peak Reverse Voltage Nexperia
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123W SOD123W SOD-123; SOD-123W SOD-123; SOD-123W-2 SOD-123 SOD-123; SOD-123W
RoHS Compliant RoHS RoHS RoHS
IFSM 50 amps
VF 565 to 0.5650 volts 0.8300 volts 0.8300 volts 0.8300 volts 0.8300 volts
Unlock Full Specs
to access all available technical data