Vishay Intertechnology, Inc. Ceramic Capacitors S821K29Y5PN6UJ5R

Description
820pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
820pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S821K29Y5PN6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S821K29Y5PN6UJ5R-ND
Ceramic Capacitors S821K29Y5PN6UJ5R-ND
820pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

820pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 1Kv 820Pf ± 10% Y5P Ammo E3 Vishay - 93K0165 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 820Pf ± 10% Y5P Ammo E3 Vishay
93K0165
S 1Kv 820Pf ± 10% Y5P Ammo E3 Vishay 93K0165
S 1KV 820pF ± 10% Y5P AMMO e3

S 1KV 820pF ± 10% Y5P AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S821K29Y5PN6UJ5R-ND 93K0165
Product Name Ceramic Capacitors S 1Kv 820Pf ± 10% Y5P Ammo E3 Vishay
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details