S 3KV 82pF ± 10% SL0 BULK e3
CAP CER 82PF 3KV SL RADIAL
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 93K0160 | S820K43SL0R6XT7RXA |
| Product Name | S 3Kv 82Pf ± 10% Sl0 Bulk E3 Vishay | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Packing Method | Bulk | |
| Configuration / Form Factor | Through Hole | |
| Technology | Film Capacitors | |
| Applications | General Purpose |