82pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Capacitor,Ceramic,82
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | S820K33SL0P6UK5R-ND | 93K0159 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,82Pf,2Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |