Vishay Precision Group Ceramic Capacitors S820K29SL0N6UJ5R

Description
82pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
82pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S820K29SL0N6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S820K29SL0N6UJ5R-ND
Ceramic Capacitors S820K29SL0N6UJ5R-ND
82pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

82pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S820K29SL0N6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S820K29SL0N6UJ5R
Ceramic Capacitors S820K29SL0N6UJ5R
CAP CER 82PF 1KV SL RADIAL

CAP CER 82PF 1KV SL RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,82Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 93K0156 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,82Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
93K0156
Capacitor,ceramic,82Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 93K0156
Capacitor,Ceramic,82 pF,1KVDC,10-% Tol,10+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,82pF,1KVDC,10-% Tol,10+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S820K29SL0N6UJ5R-ND S820K29SL0N6UJ5R 93K0156
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,82Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details