Vishay Precision Group Ceramic Capacitors S682Z39Y5VN6UJ5R

Description
6800pF -20%, +80% 1000V (1kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
6800pF -20%, +80% 1000V (1kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S682Z39Y5VN6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S682Z39Y5VN6UJ5R-ND
Ceramic Capacitors S682Z39Y5VN6UJ5R-ND
6800pF -20%, +80% 1000V (1kV) Ceramic Capacitor Y5V (F) Radial, Disc

6800pF -20%, +80% 1000V (1kV) Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S682Z39Y5VN6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S682Z39Y5VN6UJ5R
Ceramic Capacitors S682Z39Y5VN6UJ5R
CAP CER 6800PF 1KV Y5V RADIAL

CAP CER 6800PF 1KV Y5V RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,6.8Nf,1Kvdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Vishay - 93K0138 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,6.8Nf,1Kvdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
93K0138
Capacitor,ceramic,6.8Nf,1Kvdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Vishay 93K0138
Capacitor,Ceramic,6. 8nF,1KVDC,20-% Tol,80+% Tol,Z5U-TC Code,-56,22%-TC

Capacitor,Ceramic,6.8nF,1KVDC,20-% Tol,80+% Tol,Z5U-TC Code,-56,22%-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S682Z39Y5VN6UJ5R-ND S682Z39Y5VN6UJ5R 93K0138
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,6.8Nf,1Kvdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details