Vishay Precision Group Ceramic Capacitors S682M43Z5UN6UJ5R

Description
6800pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
6800pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S682M43Z5UN6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S682M43Z5UN6UJ5R-ND
Ceramic Capacitors S682M43Z5UN6UJ5R-ND
6800pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

6800pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,6.8Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay - 93K0132 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,6.8Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
93K0132
Capacitor,ceramic,6.8Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay 93K0132
Capacitor,Ceramic,6. 8nF,1KVDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Capacitor,Ceramic,6.8nF,1KVDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S682M43Z5UN6UJ5R-ND 93K0132
Product Name Ceramic Capacitors Capacitor,ceramic,6.8Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - P40R104K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details