Vishay Intertechnology, Inc. Ceramic Capacitors S681K33X7RP6UL5R

Description
680pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S681K33X7RP6UL5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S681K33X7RP6UL5R-ND
Ceramic Capacitors S681K33X7RP6UL5R-ND
680pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

680pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
S 2Kv 680Pf ±10% X7R Ammo E3 Vishay - 21M7865 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 680Pf ±10% X7R Ammo E3 Vishay
21M7865
S 2Kv 680Pf ±10% X7R Ammo E3 Vishay 21M7865
S 2KV 680pF ±10% X7R AMMO e3

S 2KV 680pF ±10% X7R AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - S681K33X7RP6UL5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S681K33X7RP6UL5R
Capacitors - Ceramic Capacitors S681K33X7RP6UL5R
CAP CER 680PF 2KV X7R RADIAL

CAP CER 680PF 2KV X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S681K33X7RP6UL5R-ND 21M7865 S681K33X7RP6UL5R
Product Name Ceramic Capacitors S 2Kv 680Pf ±10% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers