Vishay Intertechnology, Inc. Ceramic Capacitors S681K29Y5PN6UK5R

Description
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S681K29Y5PN6UK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S681K29Y5PN6UK5R-ND
Ceramic Capacitors S681K29Y5PN6UK5R-ND
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

680pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 1Kv 680Pf ± 10% Y5P Ammo E3 Vishay - 21M7864 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 680Pf ± 10% Y5P Ammo E3 Vishay
21M7864
S 1Kv 680Pf ± 10% Y5P Ammo E3 Vishay 21M7864
S 1KV 680pF ± 10% Y5P AMMO e3

S 1KV 680pF ± 10% Y5P AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - S681K29Y5PN6UK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S681K29Y5PN6UK5R
Capacitors - Ceramic Capacitors S681K29Y5PN6UK5R
CAP CER 680PF 1KV Y5P RADIAL

CAP CER 680PF 1KV Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S681K29Y5PN6UK5R-ND 21M7864 S681K29Y5PN6UK5R
Product Name Ceramic Capacitors S 1Kv 680Pf ± 10% Y5P Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details