Vishay Intertechnology, Inc. Ceramic Capacitors S681K29Y5PN65J5R

Description
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S681K29Y5PN65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S681K29Y5PN65J5R-ND
Ceramic Capacitors S681K29Y5PN65J5R-ND
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

680pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S681K29Y5PN65J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S681K29Y5PN65J5R
Ceramic Capacitors S681K29Y5PN65J5R
CAP CER 680PF 1KV Y5P RADIAL

CAP CER 680PF 1KV Y5P RADIAL

Supplier's Site Datasheet
S 1Kv 680Pf ± 10% Y5P Bulk E3 Vishay - 93K0112 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 680Pf ± 10% Y5P Bulk E3 Vishay
93K0112
S 1Kv 680Pf ± 10% Y5P Bulk E3 Vishay 93K0112
S 1KV 680pF ± 10% Y5P BULK e3

S 1KV 680pF ± 10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S681K29Y5PN65J5R-ND S681K29Y5PN65J5R 93K0112
Product Name Ceramic Capacitors Ceramic Capacitors S 1Kv 680Pf ± 10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers