Vishay Intertechnology, Inc. Ceramic Capacitors S680K53S3NU83L0R

Description
68pF ±10% 6000V (6kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet
Description
68pF ±10% 6000V (6kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S680K53S3NU83L0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S680K53S3NU83L0R-ND
Ceramic Capacitors S680K53S3NU83L0R-ND
68pF ±10% 6000V (6kV) Ceramic Capacitor S3N Radial, Disc

68pF ±10% 6000V (6kV) Ceramic Capacitor S3N Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,68Pf,6Kvdc,10-% Tol,10+% Tol,s3N-Tc Code,6%-Tc Vishay - 93K0093 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,68Pf,6Kvdc,10-% Tol,10+% Tol,s3N-Tc Code,6%-Tc Vishay
93K0093
Capacitor,ceramic,68Pf,6Kvdc,10-% Tol,10+% Tol,s3N-Tc Code,6%-Tc Vishay 93K0093
Capacitor,Ceramic,68 pF,6KVDC,10-% Tol,10+% Tol,S3N-TC Code,6%-TC

Capacitor,Ceramic,68pF,6KVDC,10-% Tol,10+% Tol,S3N-TC Code,6%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S680K53S3NU83L0R-ND 93K0093
Product Name Ceramic Capacitors Capacitor,ceramic,68Pf,6Kvdc,10-% Tol,10+% Tol,s3N-Tc Code,6%-Tc Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1207-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details