Vishay Intertechnology, Inc. Ceramic Capacitors S680J39SL0R65K7R

Description
S 3KV 68PF 5% SL0 BULK E3
Request a Quote Datasheet
Description
S 3KV 68PF 5% SL0 BULK E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-S680J39SL0R65K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S680J39SL0R65K7R-ND
Ceramic Capacitors 56-S680J39SL0R65K7R-ND
S 3KV 68PF 5% SL0 BULK E3

S 3KV 68PF 5% SL0 BULK E3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 56-S680J39SL0R65K7R-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1206C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details