Vishay Intertechnology, Inc. Ceramic Capacitors S680J33SL0P6TK5R

Description
68pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
68pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S680J33SL0P6TK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S680J33SL0P6TK5R-ND
Ceramic Capacitors S680J33SL0P6TK5R-ND
68pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

68pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,68Pf,2Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 93K0072 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,68Pf,2Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
93K0072
Capacitor,ceramic,68Pf,2Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 93K0072
Capacitor,Ceramic,68 pF,2KVDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,68pF,2KVDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - S680J33SL0P6TK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S680J33SL0P6TK5R
Capacitors - Ceramic Capacitors S680J33SL0P6TK5R
CAP CER 68PF 2KV SL RADIAL

CAP CER 68PF 2KV SL RADIAL

Supplier's Site
Ceramic Capacitors - S680J33SL0P6TK5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S680J33SL0P6TK5R
Ceramic Capacitors S680J33SL0P6TK5R
CAP CER 68PF 2KV SL RADIAL

CAP CER 68PF 2KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S680J33SL0P6TK5R-ND 93K0072 S680J33SL0P6TK5R S680J33SL0P6TK5R
Product Name Ceramic Capacitors Capacitor,ceramic,68Pf,2Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M22R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details