Vishay Intertechnology, Inc. Ceramic Capacitors S680J29SL0N65J5R

Description
68pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
68pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S680J29SL0N65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S680J29SL0N65J5R-ND
Ceramic Capacitors S680J29SL0N65J5R-ND
68pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

68pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
S 1Kv 68Pf ± 5% Sl0 Bulk E3 Vishay - 93K0062 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 68Pf ± 5% Sl0 Bulk E3 Vishay
93K0062
S 1Kv 68Pf ± 5% Sl0 Bulk E3 Vishay 93K0062
S 1KV 68pF ± 5% SL0 BULK e3

S 1KV 68pF ± 5% SL0 BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S680J29SL0N65J5R-ND 93K0062
Product Name Ceramic Capacitors S 1Kv 68Pf ± 5% Sl0 Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details