Vishay Intertechnology, Inc. Ceramic Capacitors S560K29SL0P6CK7R

Description
56pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
56pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S560K29SL0P6CK7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S560K29SL0P6CK7R-ND
Ceramic Capacitors S560K29SL0P6CK7R-ND
56pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

56pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
S 2Kv 56Pf ±10% Sl Bulk E3 Vishay - 93K0039 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 56Pf ±10% Sl Bulk E3 Vishay
93K0039
S 2Kv 56Pf ±10% Sl Bulk E3 Vishay 93K0039
S 2KV 56pF ±10% SL BULK e3

S 2KV 56pF ±10% SL BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S560K29SL0P6CK7R-ND 93K0039
Product Name Ceramic Capacitors S 2Kv 56Pf ±10% Sl Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers