Vishay Intertechnology, Inc. Ceramic Capacitors S560J29SL0N65J5R

Description
56pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
56pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S560J29SL0N65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S560J29SL0N65J5R-ND
Ceramic Capacitors S560J29SL0N65J5R-ND
56pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

56pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S560J29SL0N65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S560J29SL0N65J5R
Capacitors - Ceramic Capacitors S560J29SL0N65J5R
CAP CER 56PF 1KV SL RADIAL

CAP CER 56PF 1KV SL RADIAL

Supplier's Site
S 1Kv 56Pf ± 5% Sl0 Bulk E3 Vishay - 93K0036 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 56Pf ± 5% Sl0 Bulk E3 Vishay
93K0036
S 1Kv 56Pf ± 5% Sl0 Bulk E3 Vishay 93K0036
S 1KV 56pF ± 5% SL0 BULK e3

S 1KV 56pF ± 5% SL0 BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S560J29SL0N65J5R-ND S560J29SL0N65J5R 93K0036
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 56Pf ± 5% Sl0 Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers