Vishay Intertechnology, Inc. Ceramic Capacitors S501K29X5FN63L6R

Description
500pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote
Description
500pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Cap, Disc, 500 pF, 1 kV, X5F is a ceramic single-layer DC disc capacitor designed for general-purpose applications. It features a capacitance value of 500 pF and a rated voltage of 1 kV DC. The capacitor is compliant with RoHS standards, ensuring it meets environmental regulations. This component operates within a temperature range of -55 °C to +125 °C, making it suitable for various environmental conditions. The capacitor is constructed with a ceramic dielectric and has silver-plated connections, which contribute to its reliability and performance. It is available with different lead configurations, including straight and kinked leads, with a lead spacing of 5.0 mm. The capacitor exhibits high stability and low dissipation factors, with a maximum dissipation factor of 2.5% for Class 2 dielectrics at 1 kHz. It also has a minimum insulation resistance of 10 GΩ at rated voltage. This product is ideal for applications such as temperature compensation, coupling, decoupling, and bypassing in electronic circuits.

Datasheet Summary
Powered by GS/AI

The Vishay Cap, Disc, 500 pF, 1 kV, X5F is a ceramic single-layer DC disc capacitor designed for general-purpose applications. It features a capacitance value of 500 pF and a rated voltage of 1 kV DC. The capacitor is compliant with RoHS standards, ensuring it meets environmental regulations. This component operates within a temperature range of -55 °C to +125 °C, making it suitable for various environmental conditions. The capacitor is constructed with a ceramic dielectric and has silver-plated connections, which contribute to its reliability and performance. It is available with different lead configurations, including straight and kinked leads, with a lead spacing of 5.0 mm. The capacitor exhibits high stability and low dissipation factors, with a maximum dissipation factor of 2.5% for Class 2 dielectrics at 1 kHz. It also has a minimum insulation resistance of 10 GΩ at rated voltage. This product is ideal for applications such as temperature compensation, coupling, decoupling, and bypassing in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5191-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5191-ND
Ceramic Capacitors BC5191-ND
500pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

500pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1000V 0.0005uF Capacitor
60-S501K29X5FN63L6R
Through-Hole 1000V 0.0005uF Capacitor 60-S501K29X5FN63L6R
Ceramic Capacitor, Ceramic, 1000V, 10% +Tol, 10% -Tol, X5F, 7.5% TC, 0.0005uF, Through Hole Mount, RADIAL LEADED Product overview: S501K29X5FN63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000V, 0.0005uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000V, 0.0005uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S501K29X5FN63L6R can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, 1000V, 10% +Tol, 10% -Tol, X5F, 7.5% TC, 0.0005uF, Through Hole Mount, RADIAL LEADED Product overview: S501K29X5FN63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000V, 0.0005uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000V, 0.0005uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S501K29X5FN63L6R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Disc, 500Pf, 1Kv, X5F Rohs Compliant Vishay - 69AH2936 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, 500Pf, 1Kv, X5F Rohs Compliant Vishay
69AH2936
Cap, Disc, 500Pf, 1Kv, X5F Rohs Compliant Vishay 69AH2936
CAP, DISC, 500PF, 1KV, X5F ROHS COMPLIANT: YES

CAP, DISC, 500PF, 1KV, X5F ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC5191-ND 60-S501K29X5FN63L6R 69AH2936
Product Name Ceramic Capacitors Through-Hole 1000V 0.0005uF Capacitor Cap, Disc, 500Pf, 1Kv, X5F Rohs Compliant Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 5.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - M39014/021358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details