High-speed switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAS16GW - High-speed switching diode Product overview: BAS16GWJ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16GWJ can be used for catalog matching and distributor lookup.
Diode Standard 100V 215mA (DC) Surface Mount SOD-123
Diode Standard 100V 215mA (DC) Surface Mount SOD-123
Diode Standard 100V 215mA (DC) Surface Mount SOD-123
Rectifier Diode, 1 Phase, 1 Element, 0.215A, 100V V(RRM), Silicon
DIODE GEN PURP 100V 215MA SOD123
SMALL SIGNAL DIODE, SINGLE, SOD-123; Diode Configuration:Single
DIODE GEN PURP 100V 215MA SOD123
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | BAS16GWJ | 280-BAS16GWJ | 1727-7320-2-ND | BAS16GWJ | BAS16GWJ | 73AH9671 | BAS16GWJ |
| Product Name | High-speed switching diode | Diode and Rectifier | Single Diodes | Single Diodes | Small Signal Diode, Single, Sod-123; Diode Configuration Nexperia | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching; High Voltage | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | 1.25 volts | |||
| IF | 215 mA | 215 mA | |||||
| VR | 100 volts | 100 volts |