CAP CER 4.9PF 3KV C0H RADIAL
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Capacitors |
| Product Number | S499D25C0HR64K7R |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Through Hole |
| Technology | Film Capacitors |
| Applications | General Purpose |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |