CAP CER 4700PF 1KV Y5P RADIAL
CAP CER 4700PF 1KV Y5P RADIAL
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | S472M53Y5PN65T0R | S472M53Y5PN65T0R |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Through Hole | Leaded Capacitor |
| Technology | Film Capacitors | Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) |