Vishay Intertechnology, Inc. 4700 pF 2 kV Capacitor S472M47Z5UP65K0R

Description
Single Layer Ceramic Capacitor, 4700 pF, 2 kV, ± 20%, Z5U, 10 mm, PC Pin Product overview: S472M47Z5UP65K0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700 pF, 2 kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700 pF, 2 kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S472M47Z5UP65K0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single Layer Ceramic Capacitor, 4700 pF, 2 kV, ± 20%, Z5U, 10 mm, PC Pin Product overview: S472M47Z5UP65K0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700 pF, 2 kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700 pF, 2 kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S472M47Z5UP65K0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700 pF 2 kV Capacitor
60-S472M47Z5UP65K0R
4700 pF 2 kV Capacitor 60-S472M47Z5UP65K0R
Single Layer Ceramic Capacitor, 4700 pF, 2 kV, ± 20%, Z5U, 10 mm, PC Pin Product overview: S472M47Z5UP65K0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700 pF, 2 kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700 pF, 2 kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S472M47Z5UP65K0R can be used for catalog matching and distributor lookup.

Single Layer Ceramic Capacitor, 4700 pF, 2 kV, ± 20%, Z5U, 10 mm, PC Pin Product overview: S472M47Z5UP65K0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700 pF, 2 kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700 pF, 2 kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S472M47Z5UP65K0R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1289PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1289PH-ND
Ceramic Capacitors 1289PH-ND
4700pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S472M47Z5UP65K0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S472M47Z5UP65K0R
Ceramic Capacitors S472M47Z5UP65K0R
CAP CER 4700PF 2KV Z5U RADIAL

CAP CER 4700PF 2KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-S472M47Z5UP65K0R 1289PH-ND S472M47Z5UP65K0R
Product Name 4700 pF 2 kV Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details