Vishay Intertechnology, Inc. Ceramic Capacitors S472M47Z5UP63K5R

Description
4700pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S472M47Z5UP63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S472M47Z5UP63K5R-ND
Ceramic Capacitors S472M47Z5UP63K5R-ND
4700pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S472M47Z5UP63K5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S472M47Z5UP63K5R
Ceramic Capacitors S472M47Z5UP63K5R
CAP CER 4700PF 2KV Z5U RADIAL

CAP CER 4700PF 2KV Z5U RADIAL

Supplier's Site Datasheet
S 2Kv 4,7Nf ±20% Z5U Bulk E3 Vishay - 92K9916 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 4,7Nf ±20% Z5U Bulk E3 Vishay
92K9916
S 2Kv 4,7Nf ±20% Z5U Bulk E3 Vishay 92K9916
S 2KV 4,7nF ±20% Z5U BULK e3

S 2KV 4,7nF ±20% Z5U BULK e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S472M47Z5UP63K5R-ND S472M47Z5UP63K5R 92K9916
Product Name Ceramic Capacitors Ceramic Capacitors S 2Kv 4,7Nf ±20% Z5U Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details