Vishay Intertechnology, Inc. Ceramic Capacitors S472M39Z5UN6UJ5R

Description
4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-S472M39Z5UN6UJ5RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S472M39Z5UN6UJ5RCT-ND
Ceramic Capacitors 56-S472M39Z5UN6UJ5RCT-ND
4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-S472M39Z5UN6UJ5RTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S472M39Z5UN6UJ5RTB-ND
Ceramic Capacitors 56-S472M39Z5UN6UJ5RTB-ND
4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,4.7Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay - 92K9910 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
92K9910
Capacitor,ceramic,4.7Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay 92K9910
Capacitor,Ceramic,4. 7nF,1KVDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Capacitor,Ceramic,4.7nF,1KVDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Supplier's Site
Disc Capacitor, 4700Pf, 1Kv, Radial Rohs Compliant Vishay - 74AJ3185 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 4700Pf, 1Kv, Radial Rohs Compliant Vishay
74AJ3185
Disc Capacitor, 4700Pf, 1Kv, Radial Rohs Compliant Vishay 74AJ3185
DISC CAPACITOR, 4700PF, 1KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 4700PF, 1KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site
CAP CER 4700PF 1KV 20% RADIAL - 886-S472M39Z5UN6UJ5R - Utmel Electronic Limited
Hong Kong, China
CAP CER 4700PF 1KV 20% RADIAL
886-S472M39Z5UN6UJ5R
CAP CER 4700PF 1KV 20% RADIAL 886-S472M39Z5UN6UJ5R
CAP CER 4700PF 1KV 20% RADIAL

CAP CER 4700PF 1KV 20% RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-S472M39Z5UN6UJ5RCT-ND 92K9910 74AJ3185 886-S472M39Z5UN6UJ5R
Product Name Ceramic Capacitors Capacitor,ceramic,4.7Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay Disc Capacitor, 4700Pf, 1Kv, Radial Rohs Compliant Vishay CAP CER 4700PF 1KV 20% RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 C (-22 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R105K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525005P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers