Vishay Intertechnology, Inc. Ceramic Capacitors S472K69X7RP65K7R

Description
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S472K69X7RP65K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S472K69X7RP65K7R-ND
Ceramic Capacitors S472K69X7RP65K7R-ND
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
S 2Kv 4,7Nf ±10% X7R Bulk E3 Vishay - 92K9904 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 4,7Nf ±10% X7R Bulk E3 Vishay
92K9904
S 2Kv 4,7Nf ±10% X7R Bulk E3 Vishay 92K9904
S 2KV 4,7nF ±10% X7R BULK e3

S 2KV 4,7nF ±10% X7R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S472K69X7RP65K7R-ND 92K9904
Product Name Ceramic Capacitors S 2Kv 4,7Nf ±10% X7R Bulk E3 Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/011314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers