Vishay Intertechnology, Inc. Ceramic Capacitors S472K53Y5PN63K7R

Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S472K53Y5PN63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S472K53Y5PN63K7R-ND
Ceramic Capacitors S472K53Y5PN63K7R-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

4700pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 1Kv 4,7Nf ±10% Y5P Bulk E3 Vishay - 92K9898 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 4,7Nf ±10% Y5P Bulk E3 Vishay
92K9898
S 1Kv 4,7Nf ±10% Y5P Bulk E3 Vishay 92K9898
S 1KV 4,7nF ±10% Y5P BULK e3

S 1KV 4,7nF ±10% Y5P BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - S472K53Y5PN63K7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S472K53Y5PN63K7R
Capacitors - Ceramic Capacitors S472K53Y5PN63K7R
CAP CER 4700PF 1KV Y5P RADIAL

CAP CER 4700PF 1KV Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S472K53Y5PN63K7R-ND 92K9898 S472K53Y5PN63K7R
Product Name Ceramic Capacitors S 1Kv 4,7Nf ±10% Y5P Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details