470pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
CAP CER 470PF 3KV X7R RADIAL
S 3KV 470pF ±10% X7R REEL e3
CAP CER 470PF 3KV X7R RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | S471K33X7RR6TK5R-ND | S471K33X7RR6TK5R | 21M7833 | S471K33X7RR6TK5R |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | S 3Kv 470Pf ±10% X7R Reel E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |