Vishay Intertechnology, Inc. Ceramic Capacitors S471K29Y5PP63L5R

Description
470pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S471K29Y5PP63L5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S471K29Y5PP63L5R-ND
Ceramic Capacitors S471K29Y5PP63L5R-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

470pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 2Kv 470Pf ± 10% Y5P Bulk E3 Vishay - 92K9880 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 470Pf ± 10% Y5P Bulk E3 Vishay
92K9880
S 2Kv 470Pf ± 10% Y5P Bulk E3 Vishay 92K9880
S 2KV 470pF ± 10% Y5P BULK e3

S 2KV 470pF ± 10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S471K29Y5PP63L5R-ND 92K9880
Product Name Ceramic Capacitors S 2Kv 470Pf ± 10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011336 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers