470pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Cap Ceramic Single 470pF 2000V Y5P 10% (7.5 X 4.5mm) Radial 5mm 125°C Bulk Product overview: S471K29Y5PP63K5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S471K29Y5PP63K5R can be used for catalog matching and distributor lookup.
CAP CER 470PF 2KV Y5P RADIAL
DISC CAPACITOR, 470PF, 2KV, RADIAL ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1286PH-ND | 60-S471K29Y5PP63K5R | S471K29Y5PP63K5R | 74AJ3183 |
| Product Name | Ceramic Capacitors | 470pF 2000V Capacitor | Ceramic Capacitors | Disc Capacitor, 470Pf, 2Kv, Radial Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |