Vishay Intertechnology, Inc. Ceramic Capacitors S471K29X7RN6UJ5R

Description
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S471K29X7RN6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S471K29X7RN6UJ5R-ND
Ceramic Capacitors S471K29X7RN6UJ5R-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

470pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number S471K29X7RN6UJ5R-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011533 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details